Vishay Intertechnology, Inc. Wirewound Resistors RS010330R0FS73

Description
RS-10 330 1% S73
Request a Quote Datasheet
Description
RS-10 330 1% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS010330R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010330R0FS73
Wirewound Resistors 3110-RS010330R0FS73
RS-10 330 1% S73

RS-10 330 1% S73

Supplier's Site Datasheet
RES 330 OHM 1% 10W SILICONE WW - RS010330R0FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1% 10W SILICONE WW
RS010330R0FS73
RES 330 OHM 1% 10W SILICONE WW RS010330R0FS73
RES 330ohm 1% 10W SILICONE WW

RES 330ohm 1% 10W SILICONE WW

Supplier's Site
Through Hole Resistors - RSD-330TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-330TR-ND
Through Hole Resistors RSD-330TR-ND
330 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

330 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS010330R0FS73 RS010330R0FS73 RSD-330TR-ND
Product Name Wirewound Resistors RES 330 OHM 1% 10W SILICONE WW Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details