Vishay Intertechnology, Inc. Wirewound Resistors RS010R7500FE73

Description
RS-10 .75 1% E73 e3
Request a Quote Datasheet
Description
RS-10 .75 1% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS010R7500FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010R7500FE73
Wirewound Resistors 3110-RS010R7500FE73
RS-10 .75 1% E73 e3

RS-10 .75 1% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - RS010R7500FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS010R7500FE73-ND
Through Hole Resistors RS010R7500FE73-ND
750 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

750 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .75 OHM 1% 10W SILICONE WW - RS010R7500FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .75 OHM 1% 10W SILICONE WW
RS010R7500FE73
RES .75 OHM 1% 10W SILICONE WW RS010R7500FE73
RES .75ohm 1% 10W SILICONE WW

RES .75ohm 1% 10W SILICONE WW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS010R7500FE73 RS010R7500FE73-ND RS010R7500FE73
Product Name Wirewound Resistors Through Hole Resistors RES .75 OHM 1% 10W SILICONE WW
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details