Res Wirewound 6 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RS0106R000FB12 | 541-RS0106R000FB12-ND | 3110-RS0106R000FB12 |
| Product Name | Res Wirewound 6 Ohm 1% 10W ¦50ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 10 watts | 10 watts |