Vishay Intertechnology, Inc. Through Hole Resistors RS01A1R500FS70

Description
1.5 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.5 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSA-1.5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-1.5TR-ND
Through Hole Resistors RSA-1.5TR-ND
1.5 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.5 OHM 1W 1% WW AXIAL - RS01A1R500FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 1W 1% WW AXIAL
RS01A1R500FS70
RES 1.5 OHM 1W 1% WW AXIAL RS01A1R500FS70
RES 1.5ohm 1W 1% WW AXIAL

RES 1.5ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RS01A1R500FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A1R500FS70
Wirewound Resistors 3110-RS01A1R500FS70
RS-1A 1.5 1% S70

RS-1A 1.5 1% S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RSA-1.5TR-ND RS01A1R500FS70 3110-RS01A1R500FS70
Product Name Through Hole Resistors RES 1.5 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details