Vishay Intertechnology, Inc. Wirewound Resistors RS01A47R00FE70

Description
RS-1A 47 1% E70 e3
Request a Quote Datasheet
Description
RS-1A 47 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A47R00FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A47R00FE70
Wirewound Resistors 3110-RS01A47R00FE70
RS-1A 47 1% E70 e3

RS-1A 47 1% E70 e3

Supplier's Site Datasheet
RES 47 OHM 1W 1% WW AXIAL - RS01A47R00FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1W 1% WW AXIAL
RS01A47R00FE70
RES 47 OHM 1W 1% WW AXIAL RS01A47R00FE70
RES 47ohm 1W 1% WW AXIAL

RES 47ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSA-47RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-47RTR-ND
Through Hole Resistors RSA-47RTR-ND
47 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

47 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSA-47RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-47RCT-ND
Through Hole Resistors RSA-47RCT-ND
47 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

47 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS01A47R00FE70 RS01A47R00FE70 RSA-47RTR-ND
Product Name Wirewound Resistors RES 47 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details