RS-1A 270 1% E70 e3
RES 270ohm 1% 1W SILICONE WW
270 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 270 OHM 1W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS01A270R0FE70 | RS01A270R0FE70 | 541-RS01A270R0FE70TR-ND |
| Product Name | Wirewound Resistors | RES 270 OHM 1% 1W SILICONE WW | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 270 ohms | 270 ohms | 270 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts |