Wirewound Resistors - Through Hole 10watts 500ohms 1% Product overview: RS010500R0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS010500R0FE12 can be used for catalog matching and distributor lookup.
RS-10 500 1% E12 e3
RS-10 500 1% E12 E3
WIREWOUND RESISTOR, 500 OHM, 10W, 1%; Resistance:500ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-RS010500R0FE12 | 3110-RS010500R0FE12 | RS010500R0FE12 | 541-RS010500R0FE12-ND | 41K9237 |
| Product Name | Through-Hole Resistor | Wirewound Resistors | RS010500R0FE12 | Through Hole Resistors | Wirewound Resistor, 500 Ohm, 10W, 1%; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Resistance Range | 500 ohms | 500 ohms | 500 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | |||
| Operating Temperature | -65 to 250 C (-85 to 482 F) | -65 to 250 C (-85 to 482 F) |