RES 2.0ohm 1% 10W SILICONE WW
2 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RS0102R000FS73 | RSD-2.0TR-ND | 3110-RS0102R000FS73 |
| Product Name | RES 2.0 OHM 1% 10W SILICONE WW | Through Hole Resistors | Wirewound Resistors |
| Resistance Range | 2 ohms | 2 ohms | 2 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 10 watts | |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial |