RS-1A 1.5 1% E70 e3
Wirewound Resistors - Through Hole 1watt 1.5ohms 1%
1.5 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
1.5 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS01A1R500FE70 | RS01A1R500FE70 | 541-RS01A1R500FE70CT-ND |
| Product Name | Wirewound Resistors | Wirewound Resistors - | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 1.5 ohms | 1.5 ohms | 1.5 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound |