RES 8.2Kohm 1% 5W SILICONE WW
8.2 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RS0058K200FS73 | 3110-RS0058K200FS73 | RSC-8.2KTR-ND |
| Product Name | RES 8.2K OHM 1% 5W SILICONE WW | Wirewound Resistors | Through Hole Resistors |
| Resistance Range | 8200 ohms | 8200 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 5 watts | 5 watts | |
| Category / Application | Industrial | General Use | |
| Configuration | Single Resistor |