Vishay Intertechnology, Inc. Through Hole Resistors RS0103K500FS73

Description
3.5 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.5 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSD-3.5KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-3.5KTR-ND
Through Hole Resistors RSD-3.5KTR-ND
3.5 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

3.5 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.5K OHM 1% 10W SILICONE WW - RS0103K500FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.5K OHM 1% 10W SILICONE WW
RS0103K500FS73
RES 3.5K OHM 1% 10W SILICONE WW RS0103K500FS73
RES 3.5Kohm 1% 10W SILICONE WW

RES 3.5Kohm 1% 10W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-RS0103K500FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0103K500FS73
Wirewound Resistors 3110-RS0103K500FS73
RS-10 3.5K 1% S73

RS-10 3.5K 1% S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RSD-3.5KTR-ND RS0103K500FS73 3110-RS0103K500FS73
Product Name Through Hole Resistors RES 3.5K OHM 1% 10W SILICONE WW Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details