Vishay Intertechnology, Inc. RES 800 OHM 1% 10W SILICONE WW RS010800R0FS73

Description
RES 800ohm 1% 10W SILICONE WW
Request a Quote Datasheet
Description
RES 800ohm 1% 10W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 800 OHM 1% 10W SILICONE WW - RS010800R0FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 800 OHM 1% 10W SILICONE WW
RS010800R0FS73
RES 800 OHM 1% 10W SILICONE WW RS010800R0FS73
RES 800ohm 1% 10W SILICONE WW

RES 800ohm 1% 10W SILICONE WW

Supplier's Site
Through Hole Resistors - RSD-800TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-800TR-ND
Through Hole Resistors RSD-800TR-ND
800 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

800 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS010800R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010800R0FS73
Wirewound Resistors 3110-RS010800R0FS73
RS-10 800 1% S73

RS-10 800 1% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS010800R0FS73 RSD-800TR-ND 3110-RS010800R0FS73
Product Name RES 800 OHM 1% 10W SILICONE WW Through Hole Resistors Wirewound Resistors
Resistance Range 800 ohms 800 ohms 800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details