Vishay Intertechnology, Inc. Res Wirewound 240K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS010240K0FB12

Description
Res Wirewound 240K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 240K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 240K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk - RS010240K0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
RS010240K0FB12
Res Wirewound 240K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS010240K0FB12
Res Wirewound 240K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 240K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RS010240K0FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS010240K0FB12-ND
Through Hole Resistors 541-RS010240K0FB12-ND
RS-10 240K 1% B12

RS-10 240K 1% B12

Buy Now Datasheet
Through-Hole Resistor - 53-RS010240K0FB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS010240K0FB12
Through-Hole Resistor 53-RS010240K0FB12
Wirewound Resistors - Through Hole 10watts 240Kohms 1% Product overview: RS010240K0FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS010240K0FB12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 10watts 240Kohms 1% Product overview: RS010240K0FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS010240K0FB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RS010240K0FB12 541-RS010240K0FB12-ND 53-RS010240K0FB12
Product Name Res Wirewound 240K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Through-Hole Resistor
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details