Vishay Intertechnology, Inc. RES 82 OHM 1% 5W SILICONE WW RS00582R00FS73

Description
RES 82ohm 1% 5W SILICONE WW
Request a Quote Datasheet
Description
RES 82ohm 1% 5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 1% 5W SILICONE WW - RS00582R00FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 1% 5W SILICONE WW
RS00582R00FS73
RES 82 OHM 1% 5W SILICONE WW RS00582R00FS73
RES 82ohm 1% 5W SILICONE WW

RES 82ohm 1% 5W SILICONE WW

Supplier's Site
Through Hole Resistors - RSC-82TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-82TR-ND
Through Hole Resistors RSC-82TR-ND
82 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

82 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS00582R00FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00582R00FS73
Wirewound Resistors 3110-RS00582R00FS73
RS-5 82 1% S73

RS-5 82 1% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS00582R00FS73 RSC-82TR-ND 3110-RS00582R00FS73
Product Name RES 82 OHM 1% 5W SILICONE WW Through Hole Resistors Wirewound Resistors
Resistance Range 82 ohms 82 ohms 82 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A16RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756505 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details