Vishay Intertechnology, Inc. RES 560 OHM 1% 10W SILICONE WW RS010560R0FS73

Description
RES 560ohm 1% 10W SILICONE WW
Request a Quote Datasheet
Description
RES 560ohm 1% 10W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1% 10W SILICONE WW - RS010560R0FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1% 10W SILICONE WW
RS010560R0FS73
RES 560 OHM 1% 10W SILICONE WW RS010560R0FS73
RES 560ohm 1% 10W SILICONE WW

RES 560ohm 1% 10W SILICONE WW

Supplier's Site
Through Hole Resistors - RSD-560TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-560TR-ND
Through Hole Resistors RSD-560TR-ND
560 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

560 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS010560R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010560R0FS73
Wirewound Resistors 3110-RS010560R0FS73
RS-10 560 1% S73

RS-10 560 1% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS010560R0FS73 RSD-560TR-ND 3110-RS010560R0FS73
Product Name RES 560 OHM 1% 10W SILICONE WW Through Hole Resistors Wirewound Resistors
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers