Vishay RS010100R0FE12 Resistor
Wirewound ResistorSeries:RS; Resistance:100ohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; Te...
RESISTOR, WIRE WOUND, 10 W, 1 %, 20 ppm, 100 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: RS010100R0FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10 W, 100 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10 W, 100 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS010100R0FE12 can be used for catalog matching and distributor lookup.
RS-10 100 1% E12 e3
100 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
WIREWOUND, 100 OHM,1%,10W,20PPM,AXL
WIREWOUND RESISTOR, 100 OHM, 10W, 1%; Resistance:100ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:9.53mmRoHS Compliant: Yes
RES, 100R, 1%, 10W, AXIAL, CERAMIC; Resistance:100ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Ceramic; Temperature RoHS Compliant: Yes
| RS Components, Ltd. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 8506641 | RS010100R0FE12 | 53-RS010100R0FE12 | 3110-RS010100R0FE12 | 541-RS010100R0FE12-ND | 70205013 | 65K2661 | 99Y9645 |
| Product Name | Through Hole Resistors | Wirewound ResistorSeries:RS; Resistance:100ohm; Resistance Tolerance:+/- 1 %; Power Rating:10W; Te... | Through-Hole 10 W 100 ohm Resistor | Wirewound Resistors | Through Hole Resistors | WIREWOUND, 100 OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK | Wirewound Resistor, 100 Ohm, 10W, 1%; Resistance Vishay | Res, 100R, 1%, 10W, Axial, Ceramic; Resistance Vishay |
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound | Ceramic Composition; Wirewound | Ceramic Composition | ||
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leads | Axial Leaded | Axial Leads | |||
| Standards and Certifications | RoHS | RoHS | RoHS | |||||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms | 100 ohms | 100 ohms | 100 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |