Vishay Precision Group Through Hole Resistors RS01010R00FB12

Description
RS-10 10 1% B12
Request a Quote Datasheet
Description
RS-10 10 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS01010R00FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01010R00FB12-ND
Through Hole Resistors 541-RS01010R00FB12-ND
RS-10 10 1% B12

RS-10 10 1% B12

Buy Now Datasheet
Wirewound Resistors 10watts 10ohms 1% - RS01010R00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 10watts 10ohms 1%
RS01010R00FB12
Wirewound Resistors 10watts 10ohms 1% RS01010R00FB12
Wirewound Resistors 10watts 10ohms 1%

Wirewound Resistors 10watts 10ohms 1%

Supplier's Site
Through-Hole Resistor - 53-RS01010R00FB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS01010R00FB12
Through-Hole Resistor 53-RS01010R00FB12
Wirewound Resistors - Through Hole 10watts 10ohms 1% Product overview: RS01010R00FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01010R00FB12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 10watts 10ohms 1% Product overview: RS01010R00FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01010R00FB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RS01010R00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01010R00FB12
Wirewound Resistors 3110-RS01010R00FB12
RS-10 10 1% B12

RS-10 10 1% B12

Supplier's Site Datasheet
Wirewound Resistor, 10 Ohm, 10W, 1%; Resistance Vishay - 01F9277 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 10W, 1%; Resistance Vishay
01F9277
Wirewound Resistor, 10 Ohm, 10W, 1%; Resistance Vishay 01F9277
WIREWOUND RESISTOR, 10 OHM, 10W, 1%; Resistance:10ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: No

WIREWOUND RESISTOR, 10 OHM, 10W, 1%; Resistance:10ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number 541-RS01010R00FB12-ND RS01010R00FB12 53-RS01010R00FB12 3110-RS01010R00FB12 01F9277
Product Name Through Hole Resistors Wirewound Resistors 10watts 10ohms 1% Through-Hole Resistor Wirewound Resistors Wirewound Resistor, 10 Ohm, 10W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial Precision Resistor
Technology / Construction Wirewound Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers