RS-10 330 1% E73 e3
RES 330ohm 1% 10W SILICONE WW
330 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS010330R0FE73 | RS010330R0FE73 | RS010330R0FE73-ND |
| Product Name | Wirewound Resistors | RES 330 OHM 1% 10W SILICONE WW | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 330 ohms | 330 ohms | 330 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 10 watts |