Wirewound Resistors - Through Hole 10watts 18ohms 1% Product overview: RS01018R00FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01018R00FB12 can be used for catalog matching and distributor lookup.
Res Wirewound 18 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
| ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 53-RS01018R00FB12 | 541-RS01018R00FB12-ND | 3110-RS01018R00FB12 | RS01018R00FB12 |
| Product Name | Through-Hole Resistor | Through Hole Resistors | Wirewound Resistors | Res Wirewound 18 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 18 ohms | 18 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | |
| Operating Temperature | -65 to 250 C (-85 to 482 F) | -65 to 250 C (-85 to 482 F) |