Vishay Intertechnology, Inc. RES 68 OHM 1% 10W SILICONE WW RS01068R00FE73

Description
RES 68ohm 1% 10W SILICONE WW
Request a Quote Datasheet
Description
RES 68ohm 1% 10W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 1% 10W SILICONE WW - RS01068R00FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1% 10W SILICONE WW
RS01068R00FE73
RES 68 OHM 1% 10W SILICONE WW RS01068R00FE73
RES 68ohm 1% 10W SILICONE WW

RES 68ohm 1% 10W SILICONE WW

Supplier's Site
Through Hole Resistors - RS01068R00FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS01068R00FE73-ND
Through Hole Resistors RS01068R00FE73-ND
68 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

68 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS01068R00FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01068R00FE73
Wirewound Resistors 3110-RS01068R00FE73
RS-10 68 1% E73 e3

RS-10 68 1% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS01068R00FE73 RS01068R00FE73-ND 3110-RS01068R00FE73
Product Name RES 68 OHM 1% 10W SILICONE WW Through Hole Resistors Wirewound Resistors
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details