Vishay Intertechnology, Inc. Wirewound Resistors RS010R2500FE73

Description
RS-10 .25 1% E73 e3
Request a Quote Datasheet
Description
RS-10 .25 1% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS010R2500FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010R2500FE73
Wirewound Resistors 3110-RS010R2500FE73
RS-10 .25 1% E73 e3

RS-10 .25 1% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - RSD-.25RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-.25RCT-ND
Through Hole Resistors RSD-.25RCT-ND
250 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

250 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSD-.25RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-.25RTR-ND
Through Hole Resistors RSD-.25RTR-ND
250 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

250 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .25 OHM 1% 10W SILICONE WW - RS010R2500FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .25 OHM 1% 10W SILICONE WW
RS010R2500FE73
RES .25 OHM 1% 10W SILICONE WW RS010R2500FE73
RES .25ohm 1% 10W SILICONE WW

RES .25ohm 1% 10W SILICONE WW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS010R2500FE73 RSD-.25RCT-ND RS010R2500FE73
Product Name Wirewound Resistors Through Hole Resistors RES .25 OHM 1% 10W SILICONE WW
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 0.2500 ohms 0.2500 ohms 0.2500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-1625966-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details