Res Wirewound 1 Ohm 1% 10W ±50ppm/°C Silicone AXL T/R Product overview: RS0101R000FS73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0101R000FS73 can be used for catalog matching and distributor lookup.
RES 1.0ohm 1% 10W SILICONE WW
1 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
Resistor,Metal Alloy,1Ohms,1+/-% Tol,-50,50ppm-TC,RW-
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 53-RS0101R000FS73 | RS0101R000FS73 | 3110-RS0101R000FS73 | RSD-1.0TR-ND | 62C4482 |
| Product Name | 1 Ohm 10W Resistor | RES 1.0 OHM 1% 10W SILICONE WW | Wirewound Resistors | Through Hole Resistors | Resistor,metal Alloy,1Ohms,1+/-% Tol,-50,50Ppm-Tc,rw-Milstyle Rohs Compliant Vishay |
| Technology / Construction | Wirewound | Wirewound | MetalAlloy | ||
| Resistance Range | 1 ohms | 1 ohms | 1 ohms | 1 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 10 watts | 10 watts | 10 watts | ||
| Category / Application | Industrial | General Use |