Vishay Intertechnology, Inc. RES 560 OHM 1% 10W SILICONE WW RS010560R0FE73

Description
RES 560ohm 1% 10W SILICONE WW
Request a Quote Datasheet
Description
RES 560ohm 1% 10W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1% 10W SILICONE WW - RS010560R0FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1% 10W SILICONE WW
RS010560R0FE73
RES 560 OHM 1% 10W SILICONE WW RS010560R0FE73
RES 560ohm 1% 10W SILICONE WW

RES 560ohm 1% 10W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-RS010560R0FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010560R0FE73
Wirewound Resistors 3110-RS010560R0FE73
RS-10 560 1% E73 e3

RS-10 560 1% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - RSD-560RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-560RTR-ND
Through Hole Resistors RSD-560RTR-ND
560 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

560 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSD-560RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-560RCT-ND
Through Hole Resistors RSD-560RCT-ND
560 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

560 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RS010560R0FE73 3110-RS010560R0FE73 RSD-560RTR-ND
Product Name RES 560 OHM 1% 10W SILICONE WW Wirewound Resistors Through Hole Resistors
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details