150 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
RS-1A 150 1% E70 e3
RES 150ohm 1W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RS01A150R0FE70-ND | 3110-RS01A150R0FE70 | RS01A150R0FE70 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 150 OHM 1W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms |