Vishay Precision Group Wirewound Resistors RS01A100R0FB12

Description
RS-1A 100 1% B12
Request a Quote Datasheet
Description
RS-1A 100 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A100R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A100R0FB12
Wirewound Resistors 3110-RS01A100R0FB12
RS-1A 100 1% B12

RS-1A 100 1% B12

Supplier's Site Datasheet
Through Hole Resistors - 541-RS01A100R0FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A100R0FB12-ND
Through Hole Resistors 541-RS01A100R0FB12-ND
RS-1A 100 1% B12

RS-1A 100 1% B12

Buy Now Datasheet
Vishay/DaleWirewound Resistors - - RS01A100R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleWirewound Resistors -
RS01A100R0FB12
Vishay/DaleWirewound Resistors - RS01A100R0FB12
Vishay/DaleWirewound Resistors - Through Hole 1watt 100ohms 1% Learn More

Vishay/DaleWirewound Resistors - Through Hole 1watt 100ohms 1% Learn More

Supplier's Site
Wirewound Resistor, 100 Ohm, 1W, 1%; Resistance Vishay - 99F4205 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 1W, 1%; Resistance Vishay
99F4205
Wirewound Resistor, 100 Ohm, 1W, 1%; Resistance Vishay 99F4205
WIREWOUND RESISTOR, 100 OHM, 1W, 1%; Resistance:100ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:2.39mmRoHS Compliant: No

WIREWOUND RESISTOR, 100 OHM, 1W, 1%; Resistance:100ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:2.39mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS01A100R0FB12 541-RS01A100R0FB12-ND RS01A100R0FB12 99F4205
Product Name Wirewound Resistors Through Hole Resistors Vishay/DaleWirewound Resistors - Wirewound Resistor, 100 Ohm, 1W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details