Vishay Intertechnology, Inc. Through Hole Resistors RS0101R500FE73

Description
1.5 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.5 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSD-1.5RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-1.5RTR-ND
Through Hole Resistors RSD-1.5RTR-ND
1.5 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSD-1.5RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-1.5RCT-ND
Through Hole Resistors RSD-1.5RCT-ND
1.5 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.5 OHM 10W 1% WW AXIAL - RS0101R500FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 10W 1% WW AXIAL
RS0101R500FE73
RES 1.5 OHM 10W 1% WW AXIAL RS0101R500FE73
RES 1.5ohm 10W 1% WW AXIAL

RES 1.5ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RS0101R500FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0101R500FE73
Wirewound Resistors 3110-RS0101R500FE73
RS-10 1.5 1% E73 e3

RS-10 1.5 1% E73 e3

Supplier's Site Datasheet
1.5 Ohm 10W Resistor - 53-RS0101R500FE73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 Ohm 10W Resistor
53-RS0101R500FE73
1.5 Ohm 10W Resistor 53-RS0101R500FE73
Res Wirewound 1.5 Ohm 1% 10W ±50ppm/°C Silicone AXL T/R Product overview: RS0101R500FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0101R500FE73 can be used for catalog matching and distributor lookup.

Res Wirewound 1.5 Ohm 1% 10W ±50ppm/°C Silicone AXL T/R Product overview: RS0101R500FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0101R500FE73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RSD-1.5RTR-ND RS0101R500FE73 3110-RS0101R500FE73 53-RS0101R500FE73
Product Name Through Hole Resistors RES 1.5 OHM 10W 1% WW AXIAL Wirewound Resistors 1.5 Ohm 10W Resistor
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details