Vishay Precision Group Through Hole Resistors RS01A300R0FE12

Description
RS-1A 300 1% E12 E3
Request a Quote Datasheet
Description
RS-1A 300 1% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS01A300R0FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A300R0FE12-ND
Through Hole Resistors 541-RS01A300R0FE12-ND
RS-1A 300 1% E12 E3

RS-1A 300 1% E12 E3

Buy Now Datasheet
Wirewound Resistors - - RS01A300R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS01A300R0FE12
Wirewound Resistors - RS01A300R0FE12
Wirewound Resistors - Through Hole 1watt 300ohms 1%

Wirewound Resistors - Through Hole 1watt 300ohms 1%

Supplier's Site
Wirewound Resistors - 3110-RS01A300R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A300R0FE12
Wirewound Resistors 3110-RS01A300R0FE12
RS-1A 300 1% E12 e3

RS-1A 300 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistor, 300 Ohm, 1W, ±1%; Resistance Vishay - 52P1992 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 300 Ohm, 1W, ±1%; Resistance Vishay
52P1992
Wirewound Resistor, 300 Ohm, 1W, ±1%; Resistance Vishay 52P1992
WIREWOUND RESISTOR, 300 OHM, 1W, ±1%; Resistance:300ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 300 OHM, 1W, ±1%; Resistance:300ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number 541-RS01A300R0FE12-ND RS01A300R0FE12 3110-RS01A300R0FE12 52P1992
Product Name Through Hole Resistors Wirewound Resistors - Wirewound Resistors Wirewound Resistor, 300 Ohm, 1W, ±1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers