Vishay Intertechnology, Inc. RES 500 OHM 1% 10W SILICONE WW RS010500R0FE73

Description
RES 500ohm 1% 10W SILICONE WW
Request a Quote Datasheet
Description
RES 500ohm 1% 10W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500 OHM 1% 10W SILICONE WW - RS010500R0FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1% 10W SILICONE WW
RS010500R0FE73
RES 500 OHM 1% 10W SILICONE WW RS010500R0FE73
RES 500ohm 1% 10W SILICONE WW

RES 500ohm 1% 10W SILICONE WW

Supplier's Site
Through Hole Resistors - RS010500R0FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS010500R0FE73-ND
Through Hole Resistors RS010500R0FE73-ND
500 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

500 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS010500R0FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010500R0FE73
Wirewound Resistors 3110-RS010500R0FE73
RS-10 500 1% E73 e3

RS-10 500 1% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS010500R0FE73 RS010500R0FE73-ND 3110-RS010500R0FE73
Product Name RES 500 OHM 1% 10W SILICONE WW Through Hole Resistors Wirewound Resistors
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details