Vishay Intertechnology, Inc. Wirewound Resistors RS010250R0FE73

Description
RS-10 250 1% E73 e3
Request a Quote Datasheet
Description
RS-10 250 1% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS010250R0FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010250R0FE73
Wirewound Resistors 3110-RS010250R0FE73
RS-10 250 1% E73 e3

RS-10 250 1% E73 e3

Supplier's Site Datasheet
RES 250 OHM 1% 10W SILICONE WW - RS010250R0FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1% 10W SILICONE WW
RS010250R0FE73
RES 250 OHM 1% 10W SILICONE WW RS010250R0FE73
RES 250ohm 1% 10W SILICONE WW

RES 250ohm 1% 10W SILICONE WW

Supplier's Site
Through Hole Resistors - RS010250R0FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS010250R0FE73-ND
Through Hole Resistors RS010250R0FE73-ND
250 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

250 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS010250R0FE73 RS010250R0FE73 RS010250R0FE73-ND
Product Name Wirewound Resistors RES 250 OHM 1% 10W SILICONE WW Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 250 ohms 250 ohms 250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details