RES 2.5Kohm 1% 1W SILICONE WW
2.5 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
RS-1A 2.5K 1% S70
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RS01A2K500FS70 | RSA-2.5KTR-ND | 3110-RS01A2K500FS70 |
| Product Name | RES 2.5K OHM 1% 1W SILICONE WW | Through Hole Resistors | Wirewound Resistors |
| Resistance Range | 2500 ohms | 2500 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial |