Wirewound Resistors - Through Hole 5watts 8.2Kohms 1% Product overview: RS0058K200FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0058K200FE12 can be used for catalog matching and distributor lookup.
Wirewound Resistors - Through Hole 5watts 8.2Kohms 1%
RS-5 8.2K 1% E12 e3
RS-5 8.2K 1% E12 E3
WIREWOUND RESISTOR, 8.2KOHM, 6.5W, 1%; Resistance:8.2kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 53-RS0058K200FE12 | RS0058K200FE12 | 3110-RS0058K200FE12 | 541-RS0058K200FE12-ND | 41K9212 |
| Product Name | Through-Hole Resistor | Wirewound Resistors - | Wirewound Resistors | Through Hole Resistors | Wirewound Resistor, 8.2Kohm, 6.5W, 1%; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Ceramic Composition; Wirewound | |
| Resistance Range | 8200 ohms | 8200 ohms | 8200 ohms | 8200 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | |||
| Operating Temperature | -65 to 250 C (-85 to 482 F) | -65 to 250 C (-85 to 482 F) |