7.5 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 7.5 OHM 10W 1% WW AXIAL
RES 7.5ohm 10W 1% WW AXIAL
RS-10 7.5 1% E73 e3
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | 541-RS0107R500FE73TR-ND | RS0107R500FE73 | 3110-RS0107R500FE73 |
| Product Name | Through Hole Resistors | RES 7.5 OHM 10W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 7.5 ohms | 7.5 ohms | 7.5 ohms |