20 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
20 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 20ohm 1% 1W SILICONE WW
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RSA-20CT-ND | RS01A20R00FS70 | 3110-RS01A20R00FS70 |
| Product Name | Through Hole Resistors | RES 20 OHM 1% 1W SILICONE WW | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 20 ohms | 20 ohms | 20 ohms |