Vishay Precision Group Wirewound Resistors RS01A100R0FE12

Description
RS-1A 100 1% E12 e3
Request a Quote Datasheet
Description
RS-1A 100 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A100R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A100R0FE12
Wirewound Resistors 3110-RS01A100R0FE12
RS-1A 100 1% E12 e3

RS-1A 100 1% E12 e3

Supplier's Site Datasheet
RS01A100R0FE12 - RS01A100R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RS01A100R0FE12
RS01A100R0FE12
RS01A100R0FE12 RS01A100R0FE12
RS01A100R0FE12

RS01A100R0FE12

Supplier's Site
Through Hole Resistors - 541-RS01A100R0FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A100R0FE12-ND
Through Hole Resistors 541-RS01A100R0FE12-ND
RS-1A 100 1% E12 E3

RS-1A 100 1% E12 E3

Buy Now Datasheet
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone;Military - 70201795 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone;Military
70201795
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone;Military 70201795
Resistor;Wirewound;R es 100 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone;Mi litary

Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone;Military

Supplier's Site
Wirewound Resistor, 100 Ohm, 1W, 1%; Resistance Vishay - 63M2657 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 1W, 1%; Resistance Vishay
63M2657
Wirewound Resistor, 100 Ohm, 1W, 1%; Resistance Vishay 63M2657
WIREWOUND RESISTOR, 100 OHM, 1W, 1%; Resistance:100ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:2.39mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 1W, 1%; Resistance:100ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:2.39mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RS01A100R0FE12 RS01A100R0FE12 541-RS01A100R0FE12-ND 70201795 63M2657
Product Name Wirewound Resistors RS01A100R0FE12 Through Hole Resistors Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone;Military Wirewound Resistor, 100 Ohm, 1W, 1%; Resistance Vishay
Category / Application Industrial General Use General Use
Standards and Certifications RoHS
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details