Vishay Precision Group Through Hole Resistors RS01A25R00FE12

Description
RS-1A 25 1% E12 E3
Request a Quote Datasheet
Description
RS-1A 25 1% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS01A25R00FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A25R00FE12-ND
Through Hole Resistors 541-RS01A25R00FE12-ND
RS-1A 25 1% E12 E3

RS-1A 25 1% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-RS01A25R00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A25R00FE12
Wirewound Resistors 3110-RS01A25R00FE12
RS-1A 25 1% E12 e3

RS-1A 25 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistors - - RS01A25R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS01A25R00FE12
Wirewound Resistors - RS01A25R00FE12
Wirewound Resistors - Through Hole 1watt 25ohms 1%

Wirewound Resistors - Through Hole 1watt 25ohms 1%

Supplier's Site
Wirewound Resistor, 25 Ohm, 1W, ±1%; Resistance Vishay - 52P1921 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25 Ohm, 1W, ±1%; Resistance Vishay
52P1921
Wirewound Resistor, 25 Ohm, 1W, ±1%; Resistance Vishay 52P1921
WIREWOUND RESISTOR, 25 OHM, 1W, ±1%; Resistance:25ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:2.39mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 25 OHM, 1W, ±1%; Resistance:25ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:2.39mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 541-RS01A25R00FE12-ND 3110-RS01A25R00FE12 RS01A25R00FE12 52P1921
Product Name Through Hole Resistors Wirewound Resistors Wirewound Resistors - Wirewound Resistor, 25 Ohm, 1W, ±1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details