Vishay Precision Group Res Wirewound 2K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole RS01A2K000FB12

Description
Res Wirewound 2K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 2K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole - RS01A2K000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole
RS01A2K000FB12
Res Wirewound 2K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole RS01A2K000FB12
Res Wirewound 2K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 2K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-RS01A2K000FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A2K000FB12
Wirewound Resistors 3110-RS01A2K000FB12
RS-1A 2K 1% B12

RS-1A 2K 1% B12

Supplier's Site Datasheet
Through Hole Resistors - 541-RS01A2K000FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A2K000FB12-ND
Through Hole Resistors 541-RS01A2K000FB12-ND
RS-1A 2K 1% B12

RS-1A 2K 1% B12

Buy Now Datasheet
Wirewound Resistor, 2Kohm, 1W, 1%; Resistance Vishay - 04F9139 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2Kohm, 1W, 1%; Resistance Vishay
04F9139
Wirewound Resistor, 2Kohm, 1W, 1%; Resistance Vishay 04F9139
WIREWOUND RESISTOR, 2KOHM, 1W, 1%; Resistance:2kohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Precision RoHS Compliant: No

WIREWOUND RESISTOR, 2KOHM, 1W, 1%; Resistance:2kohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:Precision RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RS01A2K000FB12 3110-RS01A2K000FB12 541-RS01A2K000FB12-ND 04F9139
Product Name Res Wirewound 2K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistors Through Hole Resistors Wirewound Resistor, 2Kohm, 1W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers