500 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
RES .50ohm 1% 10W SILICONE WW
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS010R5000FS73 | RSD-.50TR-ND | RS010R5000FS73 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES .50 OHM 1% 10W SILICONE WW |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |