Vishay Intertechnology, Inc. Res Wirewound 330m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole RS005R3300FB12

Description
Res Wirewound 330m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 330m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole - RS005R3300FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole
RS005R3300FB12
Res Wirewound 330m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole RS005R3300FB12
Res Wirewound 330m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole

Res Wirewound 330m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-RS005R3300FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005R3300FB12
Wirewound Resistors 3110-RS005R3300FB12
RS-5 .33 1% B12

RS-5 .33 1% B12

Supplier's Site Datasheet
Through Hole Resistors - 541-RS005R3300FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS005R3300FB12-ND
Through Hole Resistors 541-RS005R3300FB12-ND
RS-5 .33 1% B12

RS-5 .33 1% B12

Buy Now Datasheet
Through-Hole Resistor - 53-RS005R3300FB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS005R3300FB12
Through-Hole Resistor 53-RS005R3300FB12
Wirewound Resistors - Through Hole 5watts 0.33ohms 1% Product overview: RS005R3300FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005R3300FB12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 0.33ohms 1% Product overview: RS005R3300FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005R3300FB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RS005R3300FB12 3110-RS005R3300FB12 541-RS005R3300FB12-ND 53-RS005R3300FB12
Product Name Res Wirewound 330m Ohm 1% 5W ¦90ppm/¦C AXL Thru-Hole Wirewound Resistors Through Hole Resistors Through-Hole Resistor
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129381-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details