Wirewound Resistors - Through Hole 5watts 8ohms 1% Product overview: RS0058R000FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0058R000FE12 can be used for catalog matching and distributor lookup.
Wirewound ResistorSeries:RS; Resistance:8ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; Tem...
WIREWOUND RESISTOR, 8 OHM, 6.5W, 1%; Resistance:8ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 53-RS0058R000FE12 | 541-RS0058R000FE12-ND | 3110-RS0058R000FE12 | RS0058R000FE12 | 65K2657 |
| Product Name | Through-Hole Resistor | Through Hole Resistors | Wirewound Resistors | Wirewound ResistorSeries:RS; Resistance:8ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; Tem... | Wirewound Resistor, 8 Ohm, 6.5W, 1%; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 8 ohms | 8 ohms | 8 ohms | 8 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |||
| Operating Temperature | -65 to 250 C (-85 to 482 F) | -65 to 250 C (-85 to 482 F) |