470 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 470ohm 1% 1W SILICONE WW
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS01A470R0FS70 | RSA-470TR-ND | RS01A470R0FS70 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 470 OHM 1% 1W SILICONE WW |
| Category / Application | Industrial | General Use | |
| Resistance Range | 470 ohms | 470 ohms | 470 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |