Vishay Precision Group Wirewound Resistors RS0101K000FE12

Description
RS-10 1K 1% E12 e3
Request a Quote Datasheet
Description
RS-10 1K 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0101K000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0101K000FE12
Wirewound Resistors 3110-RS0101K000FE12
RS-10 1K 1% E12 e3

RS-10 1K 1% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-RS0101K000FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS0101K000FE12-ND
Through Hole Resistors 541-RS0101K000FE12-ND
1 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

1 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor; Resistance:1kohm; Terminal Type:Axial LeadedLeaded Process Compatible:Yes; MIL... - RS0101K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistor; Resistance:1kohm; Terminal Type:Axial LeadedLeaded Process Compatible:Yes; MIL...
RS0101K000FE12
Wirewound Resistor; Resistance:1kohm; Terminal Type:Axial LeadedLeaded Process Compatible:Yes; MIL... RS0101K000FE12
Wirewound Resistor; Resistance:1kohm; Terminal Type:Axial LeadedLeaded Process Compatible:Yes; MIL...

Wirewound Resistor; Resistance:1kohm; Terminal Type:Axial LeadedLeaded Process Compatible:Yes; MIL...

Supplier's Site
Through-Hole 10 W 1000 ohm Resistor - 53-RS0101K000FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 10 W 1000 ohm Resistor
53-RS0101K000FE12
Through-Hole 10 W 1000 ohm Resistor 53-RS0101K000FE12
RESISTOR, WIRE WOUND, 10 W, 1 %, 20 ppm, 1000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: RS0101K000FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10 W, 1000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0101K000FE12 can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 10 W, 1 %, 20 ppm, 1000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: RS0101K000FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10 W, 1000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0101K000FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
WIREWOUND, 1K OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK - 70205019 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIREWOUND, 1K OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK
70205019
WIREWOUND, 1K OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK 70205019
WIREWOUND, 1K OHM,1%,10W,20PPM,AXL ,THRU-HOLE,BULK

WIREWOUND, 1K OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK

Supplier's Site
Wirewound Resistor, 1Kohm, 10W, 1%; Resistance Vishay - 41K9215 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 10W, 1%; Resistance Vishay
41K9215
Wirewound Resistor, 1Kohm, 10W, 1%; Resistance Vishay 41K9215
WIREWOUND RESISTOR, 1KOHM, 10W, 1%; Resistance:1kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:9.53mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 10W, 1%; Resistance:1kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:9.53mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RS0101K000FE12 541-RS0101K000FE12-ND RS0101K000FE12 53-RS0101K000FE12 70205019 41K9215
Product Name Wirewound Resistors Through Hole Resistors Wirewound Resistor; Resistance:1kohm; Terminal Type:Axial LeadedLeaded Process Compatible:Yes; MIL... Through-Hole 10 W 1000 ohm Resistor WIREWOUND, 1K OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK Wirewound Resistor, 1Kohm, 10W, 1%; Resistance Vishay
Category / Application Industrial General Use General Use
Standards and Certifications RoHS RoHS
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 8-1625999-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 75 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 2573190 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details