Wirewound Resistors - Through Hole 10watts 680ohms 1%
RS-10 60 1% E12 E3
RS-10 60 1% E12 e3
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RS01060R00FE12 | 541-RS01060R00FE12-ND | 3110-RS01060R00FE12 |
| Product Name | Wirewound Resistors - | Through Hole Resistors | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 680 ohms | 60 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |