Vishay Intertechnology, Inc. RES 820 OHM 1% 10W SILICONE WW RS010820R0FS73

Description
RES 820ohm 1% 10W SILICONE WW
Request a Quote Datasheet
Description
RES 820ohm 1% 10W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1% 10W SILICONE WW - RS010820R0FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1% 10W SILICONE WW
RS010820R0FS73
RES 820 OHM 1% 10W SILICONE WW RS010820R0FS73
RES 820ohm 1% 10W SILICONE WW

RES 820ohm 1% 10W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-RS010820R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010820R0FS73
Wirewound Resistors 3110-RS010820R0FS73
RS-10 820 1% S73

RS-10 820 1% S73

Supplier's Site Datasheet
Through Hole Resistors - RSD-820TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-820TR-ND
Through Hole Resistors RSD-820TR-ND
820 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

820 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RS010820R0FS73 3110-RS010820R0FS73 RSD-820TR-ND
Product Name RES 820 OHM 1% 10W SILICONE WW Wirewound Resistors Through Hole Resistors
Resistance Range 820 ohms 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details