Vishay Intertechnology, Inc. Through Hole Resistors RS0103K000FS73

Description
3 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSD-3.0KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-3.0KTR-ND
Through Hole Resistors RSD-3.0KTR-ND
3 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

3 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.0K OHM 10W 1% WW AXIAL - RS0103K000FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0K OHM 10W 1% WW AXIAL
RS0103K000FS73
RES 3.0K OHM 10W 1% WW AXIAL RS0103K000FS73
RES 3.0Kohm 10W 1% WW AXIAL

RES 3.0Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RS0103K000FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0103K000FS73
Wirewound Resistors 3110-RS0103K000FS73
RS-10 3K 1% S73

RS-10 3K 1% S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RSD-3.0KTR-ND RS0103K000FS73 3110-RS0103K000FS73
Product Name Through Hole Resistors RES 3.0K OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details