Vishay Intertechnology, Inc. Wirewound Resistors RS010R3000FS73

Description
RS-10 .3 1% S73
Request a Quote Datasheet
Description
RS-10 .3 1% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS010R3000FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010R3000FS73
Wirewound Resistors 3110-RS010R3000FS73
RS-10 .3 1% S73

RS-10 .3 1% S73

Supplier's Site Datasheet
RES .30 OHM 1% 10W SILICONE WW - RS010R3000FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .30 OHM 1% 10W SILICONE WW
RS010R3000FS73
RES .30 OHM 1% 10W SILICONE WW RS010R3000FS73
RES .30ohm 1% 10W SILICONE WW

RES .30ohm 1% 10W SILICONE WW

Supplier's Site
Through Hole Resistors - RSD-.30TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-.30TR-ND
Through Hole Resistors RSD-.30TR-ND
300 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

300 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS010R3000FS73 RS010R3000FS73 RSD-.30TR-ND
Product Name Wirewound Resistors RES .30 OHM 1% 10W SILICONE WW Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details