Vishay Precision Group Through Hole Resistors RS01050K00FE12

Description
RS-10 50K 1% E12 E3
Request a Quote Datasheet
Description
RS-10 50K 1% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS01050K00FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01050K00FE12-ND
Through Hole Resistors 541-RS01050K00FE12-ND
RS-10 50K 1% E12 E3

RS-10 50K 1% E12 E3

Buy Now Datasheet
Through-Hole Resistor - 53-RS01050K00FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS01050K00FE12
Through-Hole Resistor 53-RS01050K00FE12
Wirewound Resistors - Through Hole 10watts 50Kohms 1% Product overview: RS01050K00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01050K00FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 10watts 50Kohms 1% Product overview: RS01050K00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01050K00FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RS01050K00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01050K00FE12
Wirewound Resistors 3110-RS01050K00FE12
RS-10 50K 1% E12 e3

RS-10 50K 1% E12 e3

Supplier's Site Datasheet
Power ResistorSeries:RS; Resistance:50kohm; Resistance Tolerance: 1%; Power Rating:10W; Operating ... - RS01050K00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:RS; Resistance:50kohm; Resistance Tolerance: 1%; Power Rating:10W; Operating ...
RS01050K00FE12
Power ResistorSeries:RS; Resistance:50kohm; Resistance Tolerance: 1%; Power Rating:10W; Operating ... RS01050K00FE12
Power ResistorSeries:RS; Resistance:50kohm; Resistance Tolerance: 1%; Power Rating:10W; Operating ...

Power ResistorSeries:RS; Resistance:50kohm; Resistance Tolerance: 1%; Power Rating:10W; Operating ...

Supplier's Site
WIREWOUND, 50K OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK - 70205030 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIREWOUND, 50K OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK
70205030
WIREWOUND, 50K OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK 70205030
WIREWOUND, 50K OHM,1%,10W,20PPM,AXL ,THRU-HOLE,BULK

WIREWOUND, 50K OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK

Supplier's Site
Wirewound Resistor, 50Kohm, 10W, 1%; Resistance Vishay - 41K9236 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50Kohm, 10W, 1%; Resistance Vishay
41K9236
Wirewound Resistor, 50Kohm, 10W, 1%; Resistance Vishay 41K9236
WIREWOUND RESISTOR, 50KOHM, 10W, 1%; Resistance:50kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:9.53mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 50KOHM, 10W, 1%; Resistance:50kohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:9.53mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 541-RS01050K00FE12-ND 53-RS01050K00FE12 3110-RS01050K00FE12 RS01050K00FE12 70205030 41K9236
Product Name Through Hole Resistors Through-Hole Resistor Wirewound Resistors Power ResistorSeries:RS; Resistance:50kohm; Resistance Tolerance: 1%; Power Rating:10W; Operating ... WIREWOUND, 50K OHM,1%,10W,20PPM,AXL,THRU-HOLE,BULK Wirewound Resistor, 50Kohm, 10W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial Power Applications General Use
Technology / Construction Wirewound Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers