Vishay Intertechnology, Inc. Through Hole Resistors RS010R1300FS73

Description
130 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
130 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSD-.13TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-.13TR-ND
Through Hole Resistors RSD-.13TR-ND
130 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

130 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .13 OHM 1% 10W SILICONE WW - RS010R1300FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .13 OHM 1% 10W SILICONE WW
RS010R1300FS73
RES .13 OHM 1% 10W SILICONE WW RS010R1300FS73
RES .13ohm 1% 10W SILICONE WW

RES .13ohm 1% 10W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-RS010R1300FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010R1300FS73
Wirewound Resistors 3110-RS010R1300FS73
RS-10 .13 1% S73

RS-10 .13 1% S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RSD-.13TR-ND RS010R1300FS73 3110-RS010R1300FS73
Product Name Through Hole Resistors RES .13 OHM 1% 10W SILICONE WW Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details