RES 390ohm 1% 1W SILICONE WW
390 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
RS-1A 390 1% E70 e3
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RS01A390R0FE70 | RS01A390R0FE70-ND | 3110-RS01A390R0FE70 |
| Product Name | RES 390 OHM 1% 1W SILICONE WW | Through Hole Resistors | Wirewound Resistors |
| Resistance Range | 390 ohms | 390 ohms | 390 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial |