10 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
RESISTOR, WIRE WOUND, 10 W, 1 %, 20 ppm, 10 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: RS01010R00FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10 W, 10 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10 W, 10 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01010R00FE12 can be used for catalog matching and distributor lookup.
Vishay RS01010R00FE12 Resistor
Wirewound Resistors - Through Hole 10watts 10ohms 1%
RS-10 10 1% E12 e3
WIREWOUND RESISTOR, 10 OHM, 10W, 1%; Resistance:10ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 541-RS01010R00FE12-ND | 53-RS01010R00FE12 | 8506648 | RS01010R00FE12 | 3110-RS01010R00FE12 | 41K9217 |
| Product Name | Through Hole Resistors | Through-Hole 10 W 10 ohm Resistor | Through Hole Resistors | Wirewound Resistors - | Wirewound Resistors | Wirewound Resistor, 10 Ohm, 10W, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | Industrial | Precision Resistor | |||
| Technology / Construction | Wirewound | Wire wound | Wirewound | Ceramic Composition; Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | Axial Leaded | ||
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms | 10 ohms |