Vishay Precision Group Wirewound Resistors RS01A100R0FE70

Description
RS-1A 100 1% E70 e3
Request a Quote Datasheet
Description
RS-1A 100 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A100R0FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A100R0FE70
Wirewound Resistors 3110-RS01A100R0FE70
RS-1A 100 1% E70 e3

RS-1A 100 1% E70 e3

Supplier's Site Datasheet
RES 100 OHM 1W 1% WW AXIAL - RS01A100R0FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 1% WW AXIAL
RS01A100R0FE70
RES 100 OHM 1W 1% WW AXIAL RS01A100R0FE70
RES 100ohm 1W 1% WW AXIAL

RES 100ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSA-100RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-100RTR-ND
Through Hole Resistors RSA-100RTR-ND
100 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSA-100RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-100RCT-ND
Through Hole Resistors RSA-100RCT-ND
100 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 100 Ohm, 1W, ±1%; Resistance Vishay - 52P1679 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 1W, ±1%; Resistance Vishay
52P1679
Wirewound Resistor, 100 Ohm, 1W, ±1%; Resistance Vishay 52P1679
WIREWOUND RESISTOR, 100 OHM, 1W, ±1%; Resistance:100ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 1W, ±1%; Resistance:100ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 100 Ohm, 1W, 1%, Full Reel; Resistance Vishay - 83R8803 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 100 Ohm, 1W, 1%, Full Reel; Resistance Vishay
83R8803
Resistor, Wirewound, 100 Ohm, 1W, 1%, Full Reel; Resistance Vishay 83R8803
RESISTOR, WIREWOUND, 100 OHM, 1W, 1%, FULL REEL; Resistance:100ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 100 OHM, 1W, 1%, FULL REEL; Resistance:100ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS01A100R0FE70 RS01A100R0FE70 RSA-100RTR-ND 52P1679
Product Name Wirewound Resistors RES 100 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistor, 100 Ohm, 1W, ±1%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details